ITT Cannon Circular, Size 32, 2 Way Skt; Product Range Itt Cannon CA3106E32-5SB02

Description
CAB 2C 2#0 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32-5SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#0 SKT PLUG

CAB 2C 2#0 SKT PLUG

Buy Now
Circular, Size 32, 2 Way Skt; Product Range Itt Cannon - 53AH6767 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 32, 2 Way Skt; Product Range Itt Cannon
53AH6767
Circular, Size 32, 2 Way Skt; Product Range Itt Cannon 53AH6767
CIRCULAR, SIZE 32, 2 WAY SKT; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; RoHS Compliant: No

CIRCULAR, SIZE 32, 2 WAY SKT; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-5SB02 53AH6767
Product Name Circular, Size 32, 2 Way Skt; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details