ITT Cannon
Cab 5C 3#12 2#0 Pin Plug Itt Cannon
CA3106E32-1PB02
Description
CAB 5C 3#12 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 5C 3#12 2#0 Pin Plug Itt Cannon
24K9703
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E32-1PB02 |
24K9703 |
|
Product Name
|
|
Cab 5C 3#12 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers