ITT Cannon Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon CA3106E32-17SBF80

Description
CAB 4C 4#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 4#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E32-17SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#4 SKT PLUG

CAB 4C 4#4 SKT PLUG

Buy Now
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon - 24K9747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
24K9747
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon 24K9747
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E32-17SBF80 24K9747
Product Name Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 99F5943 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
2 suppliers