ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3106E28-51PBF80A176

Description
CAB 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 12C 12#12 PIN PLUG

CAB 12C 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 99J4086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
99J4086
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 99J4086
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-51PBF80A176 99J4086
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details