ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3106E28-12PBF80A176F0

Description
CANCA3106E28-12PBF80 A176F0
Request a Quote Datasheet
Description
CANCA3106E28-12PBF80 A176F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANCA3106E28-12PBF80 A176F0

CANCA3106E28-12PBF80A176F0

Buy Now
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 99J3705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
99J3705
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 99J3705
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-12PBF80A176F0 99J3705
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details