ITT Cannon Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon CA3106E24-5PB03

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-5PB03 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon - 24K9591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
24K9591
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon 24K9591
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-5PB03 24K9591
Product Name Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details