ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106E24-28SB02

Description
CAB 24C 24#16 SKT PLUG
Request a Quote
Description
CAB 24C 24#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CA3106E24-28SB02 is a circular connector plug designed for cable applications, featuring a straight shell style and a reverse bayonet coupling mechanism. It accommodates 24 contacts of size 16, utilizing AWG crimp contact types. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and offers high insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It meets IP67 and IP68 standards for ingress protection and has been tested for 500 hours of salt spray resistance. The connector supports a test voltage of 1050 Vrms and is designed for a minimum of 500 mating cycles. The assembly instructions provide specific details on wire stripping and harnessing requirements.

Datasheet Summary
Powered by GS/AI

The CA3106E24-28SB02 is a circular connector plug designed for cable applications, featuring a straight shell style and a reverse bayonet coupling mechanism. It accommodates 24 contacts of size 16, utilizing AWG crimp contact types. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and offers high insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It meets IP67 and IP68 standards for ingress protection and has been tested for 500 hours of salt spray resistance. The connector supports a test voltage of 1050 Vrms and is designed for a minimum of 500 mating cycles. The assembly instructions provide specific details on wire stripping and harnessing requirements.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-28SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 SKT PLUG

CAB 24C 24#16 SKT PLUG

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 30K8504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
30K8504
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 30K8504
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-28SB02 30K8504
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details