ITT Cannon Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon CA3106E24-19PB

Description
CAB 12C 12#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 12C 12#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-19PB - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#16 PIN PLUG

CAB 12C 12#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon - 92B5093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
92B5093
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon 92B5093
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-19PB 92B5093
Product Name Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24698283 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details