ER 7C 7#8 SKT PLUG
CIRCULAR, SIZE 24, 7 WAY SKT; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: No
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Socket, Crimp, Cable Mount
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-10SZF80 | 83AH4186 | 24K9461 |
| Product Name | Circular, Size 24, 7 Way Skt; Product Range Itt Cannon | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Socket, Crimp, Cable Mount Itt Cannon | |
| Gender | Male / Plug |