ITT Cannon
Cab 4C 2#12 2#8 Pin Plug Itt Cannon
CA3106E22-4PB
Description
CAB 4C 2#12 2#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 4C 2#12 2#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 4C 2#12 2#8 Pin Plug Itt Cannon
76X0999
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E22-4PB |
76X0999 |
|
Product Name
|
|
Cab 4C 2#12 2#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers