ITT Cannon Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon CA3106E22-28PBF80

Description
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon - 49K2184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon
49K2184
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon 49K2184
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2184
Product Name Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details