ITT Cannon Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon CA3106E22-23SB02F42F0

Description
CA-BAYONET 8#12
Request a Quote Datasheet
Description
CA-BAYONET 8#12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET 8#12

CA-BAYONET 8#12

Buy Now
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon - 99J3411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
99J3411
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon 99J3411
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-23SB02F42F0 99J3411
Product Name Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details