ITT Cannon Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon CA3106E22-23PB02

Description
CAB 8C 8#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 8C 8#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-23PB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 8#12 PIN PLUG

CAB 8C 8#12 PIN PLUG

Buy Now
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon - 49K2163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
49K2163
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon 49K2163
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-23PB02 49K2163
Product Name Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers