ITT Cannon Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon CA3106E22-19SWBF80

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-19SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon - 49K2102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
49K2102
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon 49K2102
CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-19SWBF80 49K2102
Product Name Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details