ITT Cannon
Er 14C 14#16 Pin Plug Itt Cannon
CA3106E22-19PF80F0
Description
ER 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 14C 14#16 Pin Plug Itt Cannon
15M8658
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E22-19PF80F0 |
CA3106E22-19PF80F0 |
15M8658 |
|
Product Name
|
|
|
Er 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details