ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3106E22-14SBF85

Description
CAB 19C 19#16 SKT PLUG
Request a Quote
Description
CAB 19C 19#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-14, Cable, part number 49K2066, is part of the CA Bayonet series from ITT Cannon. This connector features a straight plug shell style and accommodates 19 solder socket contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in various applications. The contact plating is silver, and it is important to note that this product is not RoHS compliant. Designed for use in harsh environments, this connector meets IP69K standards, ensuring durability and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-14, Cable, part number 49K2066, is part of the CA Bayonet series from ITT Cannon. This connector features a straight plug shell style and accommodates 19 solder socket contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in various applications. The contact plating is silver, and it is important to note that this product is not RoHS compliant. Designed for use in harsh environments, this connector meets IP69K standards, ensuring durability and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-14SBF85 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 SKT PLUG

CAB 19C 19#16 SKT PLUG

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 49K2066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
49K2066
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 49K2066
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-14SBF85 49K2066
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details