ITT Cannon Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon CA3106E20-8SBF80

Description
CB 6C 4#16 2#8 SKT PLUG
Request a Quote Datasheet
Description
CB 6C 4#16 2#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-8SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 4#16 2#8 SKT PLUG

CB 6C 4#16 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon - 30K8420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
30K8420
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon 30K8420
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-8SBF80 30K8420
Product Name Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details