The Circular Connector, Plug, 20-7, Cable, part number CA3106E20-7SBF80A232
CB 8C 8#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E20-7SBF80A232 | 63K4935 |
| Product Name | Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |