CIRCULAR CONNECTOR, PLUG, 20-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80T4564 |
| Product Name | Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |