ITT Cannon Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon CA3106E20-2PB01

Description
CB 1C 1#0 PIN PLUG
Request a Quote Datasheet
Description
CB 1C 1#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-2PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#0 PIN PLUG

CB 1C 1#0 PIN PLUG

Buy Now
Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon - 99J2733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon
99J2733
Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon 99J2733
CIRCULAR CONNECTOR, PLUG, 20-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-2PB01 99J2733
Product Name Circular Connector, Plug, 20-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers