The Circular Connector, Plug, 20-27, Cable, part number CA3106E20-27PBA232, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 14 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector operates effectively within a temperature range of -55°C to +125°C and is designed to withstand harsh environments, boasting IP67 and IP68 ratings for water and dust resistance. It has a salt spray resistance of 200 hours and supports a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with a zinc cobalt black plating, ensuring durability and conductivity. The insulator material is CR-Elastomere, providing excellent insulation properties. Engineers considering this connector should note its compliance with relevant standards, including VG95319 and VG95210, and its suitability for applications requiring reliable performance in challenging conditions.
CB 14C 14#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E20-27PBA232 | 24K9352 |
| Product Name | Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |