ITT Cannon Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon CA3106E20-22SXB01

Description
CAB 6C 3#16 3#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-22SXB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#8 SKT PLUG

CAB 6C 3#16 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon - 11M1120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
11M1120
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon 11M1120
CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-22SXB01 11M1120
Product Name Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers