ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106E20-19PB06

Description
CB 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
CB 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-19PB06 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 99J2710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
99J2710
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 99J2710
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-19PB06 99J2710
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers