ITT Cannon Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon CA3106E20-17PBF80

Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-17PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 1#16 5#12 PIN PLUG

CB 6C 1#16 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon - 99J2659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
99J2659
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon 99J2659
CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-17PBF80 99J2659
Product Name Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2379239-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details