ITT Cannon Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon CA3106E20-16SBF80

Description
CAB 9C 7#16 2#21 SKT PLUG
Request a Quote Datasheet
Description
CAB 9C 7#16 2#21 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-16SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 7#16 2#21 SKT PLUG

CAB 9C 7#16 2#21 SKT PLUG

Buy Now
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon - 99J2649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon
99J2649
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon 99J2649
CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-16SBF80 99J2649
Product Name Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details