ITT Cannon Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon CA3106E18-11SB03

Description
CAB 5C 5#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 5C 5#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-11SB03 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#12 SKT PLUG

CAB 5C 5#12 SKT PLUG

Buy Now
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon - 99J2268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
99J2268
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon 99J2268
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-11SB03 99J2268
Product Name Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details