ITT Cannon Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon CA3106E16S-1SB02

Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon - 49K1920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
49K1920
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon 49K1920
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1920
Product Name Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details