CB 3C 3#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E14S-7PWBF80F42 | 39M7106 |
| Product Name | Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |