ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3106E14S-2SBF80A176

Description
CA3106E14S-2SBF80A17 6
Request a Quote
Description
CA3106E14S-2SBF80A17 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-2, from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 14S-2 with four size 16S crimp contacts. The connector is rated for a maximum contact current of 22 A at 20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated IP67 and IP68, providing protection against dust and water ingress. The operating temperature range is from -55 °C to +125 °C. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing. Engineers considering this connector should note its robust design and environmental resistance, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-2, from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 14S-2 with four size 16S crimp contacts. The connector is rated for a maximum contact current of 22 A at 20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated IP67 and IP68, providing protection against dust and water ingress. The operating temperature range is from -55 °C to +125 °C. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing. Engineers considering this connector should note its robust design and environmental resistance, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
CA3106E14S-2SBF80A17 6

CA3106E14S-2SBF80A176

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 99J1678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
99J1678
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 99J1678
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-2SBF80A176 99J1678
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details