ITT Cannon Circular Connector, Plug, 14S-12, Cable; Product Range Itt Cannon CA3106E14S-12PB02A176

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Plug, 14S-12, Cable; Product Range Itt Cannon - 99J1636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-12, Cable; Product Range Itt Cannon
99J1636
Circular Connector, Plug, 14S-12, Cable; Product Range Itt Cannon 99J1636
CIRCULAR CONNECTOR, PLUG, 14S-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-12PB02A176 99J1636
Product Name Circular Connector, Plug, 14S-12, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - Z6567-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers