ITT Cannon Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon CA3106E12S-3PXBF80

Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E12S-3PXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN PLUG

CB 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon - 99J1547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
99J1547
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon 99J1547
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E12S-3PXBF80 99J1547
Product Name Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data