ITT Cannon Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon CA3106E12S-3PB02

Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E12S-3PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN PLUG

CB 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon - 99J1532 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
99J1532
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon 99J1532
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E12S-3PB02 99J1532
Product Name Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details