CAB 3C 3#16S PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 3, Pin, Solder, Cable Mount RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E10SL-3PB | 66F9359 | 13J5871 |
| Product Name | Circular Connector Plug Size 10Sl 3 Position, Cable; Product Range Itt Cannon | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 3, Pin, Solder, Cable Mount Rohs Compliant Itt Cannon | |
| Gender | Male / Plug |