ITT Cannon
Er 2C 2#12 Pin Recp Box Itt Cannon
CA3102R18-3PF80
Description
ER 2C 2#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 2C 2#12 Pin Recp Box Itt Cannon
99J0830
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102R18-3PF80 |
99J0830 |
|
Product Name
|
|
Er 2C 2#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers