ITT Cannon Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon CA3102E36-3PWB

Description
CB 6C 3#0 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 6C 3#0 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-3PWB - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#0 3#12 PIN RECP BOX

CB 6C 3#0 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon - 26W8188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
26W8188
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon 26W8188
CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-3PWB 26W8188
Product Name Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers