ITT Cannon Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Itt Cannon CA3102E36-10SB05

Description
CAB 48C 38#16 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 48C 38#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-10SB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 48C 38#16 SKT RECP BOX

CAB 48C 38#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Itt Cannon - 66F9346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Itt Cannon
66F9346
Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Itt Cannon 66F9346
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 48 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-10 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 48 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10SB05 66F9346
Product Name Circular Connector, Receptacle, Size 36, 48 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug - SEA-4GS-7-2,5 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details