ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3102E32-17SBF80-05

Description
CAB 4C 4#4 SKT RECP
Request a Quote
Description
CAB 4C 4#4 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number CA3102E32-17SBF80-05, is designed for box mounting with a rear mount configuration. It features a bayonet coupling mechanism and includes four size 4 crimp socket contacts. The connector is rated for a maximum contact current of 135 A at +20 °C and has a contact resistance of 0.5 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is constructed from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector can withstand a test voltage of 2500 Vrms. It supports a minimum of 500 mating cycles and has a contact retention force of 90 N. This connector is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number CA3102E32-17SBF80-05, is designed for box mounting with a rear mount configuration. It features a bayonet coupling mechanism and includes four size 4 crimp socket contacts. The connector is rated for a maximum contact current of 135 A at +20 °C and has a contact resistance of 0.5 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is constructed from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector can withstand a test voltage of 2500 Vrms. It supports a minimum of 500 mating cycles and has a contact retention force of 90 N. This connector is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-17SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#4 SKT RECP

CAB 4C 4#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 56K6088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
56K6088
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 56K6088
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-17SBF80-05 56K6088
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details