ITT Cannon Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon CA3102E28-5SWBF80

Description
CAB 5C 2#16 1#12 2#4 SKT RECP
Request a Quote Datasheet
Description
CAB 5C 2#16 1#12 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-5SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 2#16 1#12 2#4 SKT RECP

CAB 5C 2#16 1#12 2#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon - 99J0117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
99J0117
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon 99J0117
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-5SWBF80 99J0117
Product Name Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details