ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3102E28-51SWBF80-05

Description
CAB 12C 12#12 SKT RECP
Request a Quote
Description
CAB 12C 12#12 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E28-51SWBF80-05, is a box mounting receptacle designed for rear mounting with through holes in the flange. It features a bayonet coupling mechanism and is classified under the CA Bayonet series by Cannon. This connector has a shell size of 28 and a contact arrangement of 28-51, accommodating 12 size 12 crimp contacts. The connector is rated for a maximum contact rating of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at ambient temperatures ranging from -55°C to +125°C and is designed to withstand a test voltage of 2500 Vrms. The insulator material provides an insulator resistance greater than 1000 MΩ, ensuring reliable performance. With an IP67 and IP68 rating, this connector is resistant to water and dust ingress, making it suitable for harsh environments. It also boasts a salt spray resistance of 500 hours and a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, enhancing durability. The connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E28-51SWBF80-05, is a box mounting receptacle designed for rear mounting with through holes in the flange. It features a bayonet coupling mechanism and is classified under the CA Bayonet series by Cannon. This connector has a shell size of 28 and a contact arrangement of 28-51, accommodating 12 size 12 crimp contacts. The connector is rated for a maximum contact rating of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at ambient temperatures ranging from -55°C to +125°C and is designed to withstand a test voltage of 2500 Vrms. The insulator material provides an insulator resistance greater than 1000 MΩ, ensuring reliable performance. With an IP67 and IP68 rating, this connector is resistant to water and dust ingress, making it suitable for harsh environments. It also boasts a salt spray resistance of 500 hours and a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, enhancing durability. The connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CAB 12C 12#12 SKT RECP

CAB 12C 12#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 26W8186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
26W8186
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 26W8186
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-51SWBF80-05 26W8186
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products