ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3102E28-51SBF80A176

Description
CAB 12C 12#12 SKT RECP
Request a Quote Datasheet
Description
CAB 12C 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 12C 12#12 SKT RECP

CAB 12C 12#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 99J0130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
99J0130
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 99J0130
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-51SBF80A176 99J0130
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details