ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3102E28-21SXBF80

Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet
Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-21SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT RECP

CAB 37C 37#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 99J0074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
99J0074
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 99J0074
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-21SXBF80 99J0074
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details