ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3102E28-21PYB109A176

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 30K8301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
30K8301
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 30K8301
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-21PYB109A176 30K8301
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details