ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3102E28-21PB109

Description
CAB 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
CAB 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-21PB109 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN RECP

CAB 37C 37#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 30K8295 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
30K8295
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 30K8295
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-21PB109 30K8295
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M16.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers