ITT Cannon Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon CA3102E28-12SBF80

Description
CAB 26C 26#16 SKT RECP
Request a Quote Datasheet
Description
CAB 26C 26#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-12SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 SKT RECP

CAB 26C 26#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon - 98J9923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
98J9923
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon 98J9923
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-12SBF80 98J9923
Product Name Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details