The Circular Connector, Rcpt, 28-12, Flange, part number CA3102E28-12PYB04, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-12, providing 26 contacts of size 15. The connector utilizes metric crimp contacts with hard silver plating and is rated for a maximum contact current of 22 A at +20 °C. This connector is suitable for operating temperatures ranging from -55°C to +125°C and offers high insulator resistance exceeding 1000 MΩ. It is rated for a test voltage of 2000 Vrms and meets IP67 and IP68 standards for environmental protection. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and resistance to corrosion, including 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 17 Nm maximum for closing. Engineers considering this connector should note its robust design and specifications, which make it suitable for demanding applications requiring reliable performance in harsh environments.
CB 26C 26#16 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E28-12PYB04 | 80T4539 |
| Product Name | Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |