ITT Cannon
Er 2C 2#4 Pin Recp Box Itt Cannon
CA3102E24-9PZ
Description
ER 2C 2#4 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#4 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 2C 2#4 Pin Recp Box Itt Cannon
10AC6070
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E24-9PZ |
10AC6070 |
|
Product Name
|
|
Er 2C 2#4 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details