ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3102E24-28SBA34

Description
CAB 24C 24#16 SKT RECP
Request a Quote Datasheet
Description
CAB 24C 24#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-28SBA34 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 SKT RECP

CAB 24C 24#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 26M9005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
26M9005
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 26M9005
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-28SBA34 26M9005
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Standard Circular Connectors - 1-2823588-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details