ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon CA3102E24-28PBA232

Description
CAB 24C 24#16 PIN RECP
Request a Quote
Description
CAB 24C 24#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-28, Flange, part number CA3102E24-28PBA232, is designed for box mounting applications and features a bayonet coupling mechanism. It has 24 contacts of size 16, suitable for solder cup connections, and is rated for a maximum contact current of 22 A at +20 °C. The connector operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. It is compliant with IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. The shell is constructed from aluminum alloy with a conductive zinc cobalt plating, ensuring durability. The connector supports a minimum of 500 mating cycles and has a test voltage rating of 1050 Vrms.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-28, Flange, part number CA3102E24-28PBA232, is designed for box mounting applications and features a bayonet coupling mechanism. It has 24 contacts of size 16, suitable for solder cup connections, and is rated for a maximum contact current of 22 A at +20 °C. The connector operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. It is compliant with IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. The shell is constructed from aluminum alloy with a conductive zinc cobalt plating, ensuring durability. The connector supports a minimum of 500 mating cycles and has a test voltage rating of 1050 Vrms.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-28PBA232 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN RECP

CAB 24C 24#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon - 71K1189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
71K1189
Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon 71K1189
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-28PBA232 71K1189
Product Name Circular Connector, Rcpt, 24-28, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details