ITT Cannon Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon CA3102E24-12PB111

Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-12PB111 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 PIN RECP

CAB 5C 3#12 2#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon - 98J9629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
98J9629
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon 98J9629
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-12PB111 98J9629
Product Name Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details