ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3102E24-11SZBF80F0

Description
CANCA3102E24-11SZBF8 0F0
Request a Quote Datasheet
Description
CANCA3102E24-11SZBF8 0F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-11SZBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CANCA3102E24-11SZBF8 0F0

CANCA3102E24-11SZBF80F0

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 98J9624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
98J9624
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 98J9624
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-11SZBF80F0 98J9624
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details